web counter

Silicon Labs SI5342-D-EVBSI5342 EVALUATION BOARD FOR 1-PL

Silicon Labs SI5342-D-EVB Reference Design 9
Silicon Labs SI5342-D-EVB Reference Design 1
Silicon Labs SI5342-D-EVB Reference Design 2
Silicon Labs SI5342-D-EVB Reference Design 3
Silicon Labs SI5342-D-EVB Reference Design 4
Silicon Labs SI5342-D-EVB Reference Design 5
Silicon Labs SI5342-D-EVB Reference Design 6
Silicon Labs SI5342-D-EVB Reference Design 7
Silicon Labs SI5342-D-EVB Reference Design 8
Silicon Labs SI5342-D-EVB Reference Design 9
Silicon Labs SI5342-D-EVB Reference Design 1
Silicon Labs SI5342-D-EVB Reference Design 1
Silicon Labs SI5342-D-EVB Reference Design 2
Silicon Labs SI5342-D-EVB Reference Design 3
Silicon Labs SI5342-D-EVB Reference Design 4
Silicon Labs SI5342-D-EVB Reference Design 5
Silicon Labs SI5342-D-EVB Reference Design 6
Silicon Labs SI5342-D-EVB Reference Design 7
Silicon Labs SI5342-D-EVB Reference Design 8
Silicon Labs SI5342-D-EVB Reference Design 9

Applications:

Clock and Timing >

Clock Multiplexer

End Products:

Instrumentation and MeasurementTest and MeasurementVideo BroadcastingSONET/SDHTelecom & Networking CardsClock and Timing DevicesEthernet Routers & Switches

ECAD Model:

Description

The Silicon Labs SI5342-D-EVB is an evaluation board based on the Si5342 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier. This board is designed to provide a platform for evaluating the performance of the Si5342 device. It features a wide range of input frequencies, output frequencies, and output formats, allowing for a variety of applications. The board also includes a variety of instrumentation and measurement features, such as a frequency counter, a logic analyzer, and a power supply. The board is designed to be used with the Si5342 device, and is compatible with a variety of development tools. This evaluation board is ideal for testing and evaluating the performance of the Si5342 device.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Multiplier
  • Utilized IC / Part
    Si5342
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-5800RFQ
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsIC MCU 8BIT 64KB FLASH 48TQFP0RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-50RFQ
Analog Devices Inc.IC OPAMP ZERO-DRIFT TSOT23-510868RFQ
Texas InstrumentsLDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R83068BUY
Silicon LabsIC MCU USB 64K FLASH 48TQFP0RFQ
Texas InstrumentsIC REG LIN POS ADJ 100MA SOT23-542222BUY