Analog Devices Inc. AD9559/PCBZANALOG DEVICES AD9559/PCBZMULTI-PROTOCOL LINE CARD DUAL CLOCK
Description
The Analog Devices AD9559-PCBZ Evaluation Board is a versatile tool for evaluating the AD9559 Clock Multiplier, Communications and Telecom IC. This evaluation board is designed to provide a platform for testing the AD9559's features and performance. It includes a wide range of features such as a high-speed clock multiplier, a low-jitter clock synthesizer, a low-noise clock generator, and a wide range of communications and telecom ICs. The board also includes a variety of connectors and test points for easy connection to external devices. The AD9559-PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9559 Clock Multiplier, Communications and Telecom IC.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency1.25GHz
- Base Part NumberAD9559
- FunctionClock Multiplier
- Operating Supply Voltage3.3V
- Utilized IC / PartAD9559
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM SERIAL 16BYTE, SMD, PDIP8 | 20 | BUY | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 9V 500MA 8SOIC | 20000 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8SOIC | 2222 | BUY | |
| Analog Devices Inc. | IC REG CTRLR BUCK 20LFCSP | 18500 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8LFCSP | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-8 | 17 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8LFCSP | 4568 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8LFCSP | 10 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3V 500MA 8LFCSP | 100 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8LFCSP | 152 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3V 500MA 8SOIC | 2222 | BUY |
Load more


Product
Brand
Articles
Tools