web counter

Analog Devices Inc. AD9634-210EBZBOARD EVAL FOR AD9634 210MSPS

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveDigital RadioWiMAX/Wireless BroadbandAV ReceiverUltrasound ImagingActive AntennaSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9634-210EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD9634BCPZ-210, a 12-bit, 210 MSPS analog-to-digital converter with an SPI interface for setup and control. This board is designed for use in external, automotive, and transportation applications, and features a wide range of features and capabilities. It includes a low-noise, high-speed analog input stage, a high-speed digital output stage, and a wide range of power supply options. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9634-210EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9634BCPZ-210 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9634
  • Operating Supply Voltage
    6V
  • Interface
    SPI, USB
  • Operating Supply Current
    2A
  • Number of Bits
    12
  • Utilized IC / Part
    AD9634
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.5 B
  • Sampling Rate
    210 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    210M
  • Number of A/D Converters
    1
  • Input Capacitance
    2.5pF
  • Input Range
    1.4 ~ 2Vpp
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R3430RFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP0RFQ
Analog Devices Inc.IC SWITCH QUAD SPDT 20TSSOP20RFQ
Analog Devices Inc.Analog Switch Quad SPDT 20-Pin TSSOP T/R7600RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.IC ADC 12BIT SRL 210MSPS 32LFCSP18BUY
Analog Devices, Inc.61RFQ
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.ANALOG DEVICES ADG734BRUZAnalogue Switch, Quad Channel, SPDT, 4 Channels, 2.5 ohm, 1.8V to 5.5V, TSSOP, 20 Pins1200RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ
Load more