Analog Devices Inc. AD9634-250EBZBOARD EVAL FOR AD9634 250MSPS
Description
The Analog Devices AD9634-250EBZ Evaluation Board is a powerful tool for evaluating the performance of the AD9634BCPZ-250, a 12-bit, 250 MSPS analog-to-digital converter with an SPI interface for setup and control. This board is designed for use in external, automotive, and transportation applications, and features a wide range of features and capabilities. It includes a low-noise, low-power, high-speed analog-to-digital converter, a wide input range, and a wide range of output data rates. The board also includes a variety of test points and connectors for easy evaluation and testing. The AD9634-250EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9634BCPZ-250 in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9634
- Operating Supply Voltage6V
- Number of Channels1
- InterfaceSPI, USB
- Operating Supply Current2A
- Number of Bits12
- Max Input Voltage1.75V
- Utilized IC / PartAD9634
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.5 B
- Sampling Rate250 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)250M
- Number of A/D Converters1
- Input Capacitance2.5pF
- Input Range1.4 ~ 2Vpp
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP | 0 | RFQ | |
| Analog Devices Inc. | IC SWITCH QUAD SPDT 20TSSOP | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Analog Devices Inc. | IC OPAMP RF/IF DIFF 16LFCSP | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT SRL 250MSPS 32LFCSP | 100 | BUY | |
| Analog Devices, Inc. | 61 | RFQ | ||
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADG734BRUZAnalogue Switch, Quad Channel, SPDT, 4 Channels, 2.5 ohm, 1.8V to 5.5V, TSSOP, 20 Pins | 1200 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |
Load more


Product
Brand
Articles
Tools