web counter

Analog Devices Inc. AD9637-80EBZBOARD EVAL FOR AD9637

Analog Devices Inc. AD9637-80EBZ Reference Design 1
Analog Devices Inc. AD9637-80EBZ Reference Design 1
Analog Devices Inc. AD9637-80EBZ Reference Design 1
Analog Devices Inc. AD9637-80EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareTest EquipmentMedical ImagingUltrasound ImagingPortable Medical DevicesOptical Networking

ECAD Model:

Description

The Analog Devices AD9637-80EBZ Evaluation Board is designed to evaluate the performance of the AD9633 8-Channel, 12-Bit, 80 MSPS Analog-to-Digital Converter. This board is ideal for medical and healthcare applications, providing a high-performance, low-power solution for converting analog signals into digital data. The board features a wide range of input and output connectors, allowing for easy connection to external devices. It also includes a variety of test points and jumpers for easy configuration and testing. The board is powered by a single 3.3V supply and is capable of sampling up to 80 MSPS. The AD9637-80EBZ Evaluation Board is a great choice for medical and healthcare applications that require high-speed, low-power analog-to-digital conversion.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9637
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    8
  • Interface
    LVDS, SPI, Serial
  • Operating Supply Current
    193mA
  • Nominal Supply Current
    193mA
  • Number of Bits
    12
  • Min Input Voltage
    2V
  • Max Input Voltage
    2V
  • Utilized IC / Part
    AD9637
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS, Serial, SPI
  • Resolution
    1.5 B
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    8
  • Input Capacitance
    3.5pF
  • Input Range
    2Vpp
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.Analog to Digital Converters - ADC Octal 12-Bit 40 MSPS Serial LVDS 1.8V32BUY
Analog Devices Inc.OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R6RFQ
Analog Devices Inc.IC OPAMP GP 1.9MHZ RRO 8SOIC1006RFQ
Analog Devices Inc.ANALOG DEVICES - AD822BRZ - Operational Amplifier, Dual, 2 Amplifier, 1.8 MHz, 3 V/µs, ± 1.5V to ± 18V, SOIC, 8 Pins27834RFQ
Analog Devices Inc.ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-399RFQ
Analog Devices Inc.IC ADC 12BIT PIPELINED 64LFCSP20000RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ
Analog Devices Inc.IC REG BCK 1.8V 0.6A SYNC TSOT235RFQ
Analog Devices Inc.Analog to Digital Converters - ADC Octal 12-Bit 80 MSPS Serial LVDS 1.8V2760BUY