Analog Devices Inc. AD9642-210EBZEVAL BOARD AD9642-210
The Analog Devices AD9642-210EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9642BCPZ-210, a 14-bit, 210 MSPS analog-to-digital converter. This board is designed for use in external, automotive, and transportation applications, and features an SPI interface for setup and control. The AD9642-210EBZ Evaluation Board includes a wide range of features, such as a low-noise power supply, a wide input range, and a wide range of output formats. Additionally, the board is designed to be compatible with a variety of external components, such as amplifiers, filters, and other signal conditioning components. This board is an ideal solution for evaluating the performance of the AD9642BCPZ-210 in a variety of applications.
- TypeParameter
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9642
- Operating Supply Voltage6V
- Number of Channels1
- InterfaceLVDS, Parallel, SPI, USB
- Operating Supply Current2A
- Number of Bits14
- Max Input Voltage1.75V
- Utilized IC / PartAD9642
- Supplied ContentsBoard(s)
- Data InterfaceLVDS - Parallel, SPI
- Resolution1.75 B
- Sampling Rate210 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)210M
- Number of A/D Converters1
- Input Capacitance2.5pF
- Input Range1.4 ~ 2Vpp
- Power (Typ) @ Conditions333mW @ 210MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP | 0 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices, Inc. | 61 | RFQ | ||
| Analog Devices Inc. | IC SWITCH QUAD SPDT 20TSSOP | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Analog Devices Inc. | Analog Switch Quad SPDT 20-Pin TSSOP T/R | 7600 | RFQ | |
| Analog Devices Inc. | IC OPAMP RF/IF DIFF 16LFCSP | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ |


Product
Brand
Articles
Tools