web counter

Analog Devices Inc. AD9642-250EBZEVAL BOARD AD9642-250

Analog Devices Inc. AD9642-250EBZ Reference Design 1
Analog Devices Inc. AD9642-250EBZ Reference Design 1
Analog Devices Inc. AD9642-250EBZ Reference Design 1
Analog Devices Inc. AD9642-250EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveDigital RadioWiMAX/Wireless BroadbandAV ReceiverUltrasound ImagingActive AntennaSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9642-250EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9642BCPZ-250, a 14-bit, 250 MSPS analog-to-digital converter. This board is designed for use in external, automotive, and transportation applications, and features an SPI interface for setup and control. The AD9642-250EBZ Evaluation Board includes a wide range of features, such as a low-noise power supply, a wide input range, and a wide range of output formats. The board also includes a variety of test points and connectors for easy connection to external components. The AD9642-250EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9642BCPZ-250 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9642
  • Operating Supply Voltage
    6V
  • Number of Channels
    1
  • Interface
    LVDS, Parallel, SPI, USB
  • Operating Supply Current
    2A
  • Number of Bits
    14
  • Max Input Voltage
    1.75V
  • Utilized IC / Part
    AD9642
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Parallel, SPI
  • Resolution
    1.75 B
  • Sampling Rate
    250 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250M
  • Number of A/D Converters
    1
  • Input Capacitance
    2.5pF
  • Input Range
    1.4 ~ 2Vpp
  • Power (Typ) @ Conditions
    360mW @ 250MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP0RFQ
Analog Devices Inc.IC SWITCH QUAD SPDT 20TSSOP20RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA TSOT511902RFQ
Analog Devices Inc.Analog Switch Quad SPDT 20-Pin TSSOP T/R7600RFQ
Analog Devices Inc.IC OPAMP RF/IF DIFF 16LFCSP0RFQ
Analog Devices Inc.ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP10RFQ
Analog Devices Inc.IC ADC 14BIT SER 250MSPS 32LFCSP2634BUY
Analog Devices, Inc.61RFQ
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 1A 8SOIC4RFQ