Analog Devices Inc. AD9650-25EBZBOARD EVAL FOR AD9650
Description
The Analog Devices AD9650-25EBZ Evaluation Board is designed to evaluate the performance of the AD9650BCPZ-25, a 2-channel, 16-bit, 25MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external components. It also includes a power supply, reference voltage, and a USB interface for easy programming and control. The board is designed to provide a comprehensive evaluation of the AD9650BCPZ-25, allowing users to quickly and accurately assess its performance.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- MountPCB
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)2 (1 Year)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9650
- Operating Supply Voltage1.9V
- InterfaceParallel, SPI
- Operating Supply Current432mA
- Number of Bits16
- Utilized IC / PartAD9650-25
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution2 B
- Sampling Rate25 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)25M
- Number of A/D Converters2
- Input Capacitance11pF
- Input Range2.7Vpp
- Power (Typ) @ Conditions237mW @ 25MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 3.6V 16-Pin LFCSP EP T/R | 3430 | RFQ | |
| Analog Devices, Inc. | 61 | RFQ | ||
| Analog Devices Inc. | IC REG LINEAR 3.3V 1A 8SOIC | 105 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR POS ADJ 1A 8SOIC | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2114ACPZ-R7BUCK, REG, SYNCHR, 2A/4A, 32LFCSP | 10 | RFQ | |
| Analog Devices | SP Amp Variable Gain Amp Single 5.5V 24-Pin LFCSP EP Tray | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 1A 8SOIC | 4 | RFQ | |
| Analog Devices Inc. | Dual ADC Pipelined 25Msps 16-bit Parallel/LVDS 64-Pin LFCSP EP T/R | 47 | BUY |


Product
Brand
Articles
Tools