Analog Devices Inc. AD9653-125EBZAD9653 ADC Evaluation Board SPI Controller/VisualAnalog Software
Description
The Analog Devices AD9653-125EBZ Evaluation Board is designed for medical and healthcare applications. It is a quad, 16-bit, 125 MSPS, Serial LVDS 1.8 V ADC. This board is designed to evaluate the performance of the AD9653 ADC. It features a wide range of input signals, including single-ended, differential, and pseudo-differential. It also includes a wide range of output formats, including LVDS, CMOS, and TTL. The board also includes a wide range of power supply options, including 1.8V, 3.3V, and 5V. The board also includes a wide range of test points and connectors for easy evaluation and debugging.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / Case125
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9653
- Operating Supply Voltage6V
- Number of Channels4
- InterfaceLVDS, SPI, Serial
- Operating Supply Current2A
- Power Dissipation673mW
- Number of Bits16
- Min Input Voltage1V
- Max Input Voltage1V
- Utilized IC / PartAD9653
- Supplied ContentsBoard(s)
- Data InterfaceLVDS, Serial, SPI
- Resolution2 B
- Sampling Rate125 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)125M
- Number of A/D Converters4
- Input Range2Vpp
- Power (Typ) @ Conditions673mW @ 125MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD9653BCPZ-125 - ADC QUADRUPLE 16 BITS 125MSPS 48LFCSP | 2664 | RFQ | |
| Analog Devices Inc. | Differential Amplifiers Ultralow Noise Dvrs for Low VTG ADCs | 35 | RFQ | |
| Analog Devices Inc. | Analog to Digital Converters - ADC Quad 16-Bit 125 MSPS Serial LVDS 1.8V | 752 | BUY | |
| Analog Devices Inc. | IC, DIFF AMP, 1.35GHz, 3400V/ us, LFCSP-24 | 1000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADP125ARHZ-R7 - LDO-Spannungsregler, einstellbar, 2.3V bis 5.5Vin, 130mV Dropout, 800mV bis 5V/500mAout, MiniSOIC-8 | 10 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES PROG TSOT-6 | 2439 | RFQ | |
| Analog Devices Inc. | IC OPAMP DIFF 1.35GHZ 24LFCSP | 8000 | RFQ |


Product
Brand
Articles
Tools