Analog Devices Inc. EV-ADF4108EB1ZANALOG DEVICES EV-ADF4108EB1Z ADF4108 EVALUATION BOARD
The Analog Devices EV-ADF4108EB1Z Evaluation Board is a versatile platform for evaluating the ADF4108 Integer-N PLL Frequency Synthesizer. This board is designed for use in communications and telecom applications, and features a wide range of features to help users evaluate the performance of the ADF4108. The board includes a high-performance voltage-controlled oscillator (VCO) and a low-noise amplifier (LNA) to provide a wide range of frequency synthesis capabilities. The board also includes a variety of test points and connectors to facilitate easy evaluation of the ADF4108. Additionally, the board includes a USB interface for easy connection to a PC for programming and monitoring. The EV-ADF4108EB1Z Evaluation Board is an ideal platform for evaluating the performance of the ADF4108 in communications and telecom applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency8GHz
- Base Part NumberADF4108
- FunctionFrequency Synthesizer
- Operating Supply Voltage15V
- InterfaceUSB
- Operating Supply Current15mA
- Utilized IC / PartADF4108
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesSingle Integer-N PLL
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | OP Amp Single GP R-R I/O ±18V/36V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP R-R I/O ±18V/36V 8-Pin SOIC N T/R | 26 | RFQ | |
| Analog Devices Inc. | IC PLL FREQUENCY SYNTH 20-LFCSP | 8 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP R-R I/O ±18V/36V 8-Pin SOIC N T/R | 272 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP R-R I/O ±18V/36V 8-Pin SOIC N T/R | 50 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADF4108BCPZ - FREQ SYNTHESIZER PLL,SMD LFCSP-20 | 247 | RFQ | |
| Analog Devices Inc. | IC PLL FREQUENCY SYNTH 20-LFCSP | 11 | BUY | |
| Susumu | ATTENUATOR 3 DB 50 OHM 0805 SMD | 2113 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-5 | 53 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 4.25MHZ RRO 8SOIC | 10 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 4.25MHZ RRO 8SOIC | 174 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ |


Product
Brand
Articles
Tools