web counter

Analog Devices Inc. EV-ADF5355SD1ZADF5355 Microwave Wideband Synthesizer Evaluation Board

Analog Devices Inc. EV-ADF5355SD1Z Reference Design 5
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 1
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 2
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 3
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 4
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 5
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 1
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 1
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 2
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 3
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 4
Analog Devices Inc. EV-ADF5355SD1Z Reference Design 5

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementSatelliteTest EquipmentMicrowave LinkWireless InfrastructureClock and Timing Devices

ECAD Model:

Description

The Analog Devices EV-ADF5355SD1Z Evaluation Board is designed to evaluate the performance of the ADF5355 Frequency Synthesizer for Phase-Locked Loops, Instrumentation and Measurement. This board is a complete evaluation platform for the ADF5355, featuring a wide range of features and capabilities. It includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADF5355 for their application. The board also includes a variety of test points and connectors for connecting external components, such as a reference oscillator, a voltage-controlled oscillator, and a power supply. The board also includes a graphical user interface for easy configuration and monitoring of the ADF5355. The EV-ADF5355SD1Z Evaluation Board is an ideal tool for evaluating the performance of the ADF5355 Frequency Synthesizer for Phase-Locked Loops, Instrumentation and Measurement.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    ADF5355
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    ADF5355
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N and Integer-N PLL with VCO
  • Secondary Attributes
    Graphical User Interface, USB Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.LDO Regulator Pos 5V 0.8A 8-Pin LFCSP T/R0BUY
Analog Devices, Inc.306RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 800MA 8LFCSP1236RFQ
Analog Devices Inc.IC REG LINEAR 5V 800MA 8LFCSP0RFQ
Analog Devices Inc.IC INTEGRATED SYNTH/VCO 32LFCSP2325RFQ
Analog Devices Inc.PLL Frequency Synthesizer Single 54MHz to 13600MHz 32-Pin LFCSP T/R2859RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ