web counter

Analog Devices Inc. EVAL-AD9833SDZEvaluation Board For Low Power 20 MW 2.3 V To 5.5 V Programmable Waveform Generator

Analog Devices Inc. EVAL-AD9833SDZ Reference Design 5
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 1
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 2
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 3
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 4
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 5
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 1
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 1
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 2
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 3
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 4
Analog Devices Inc. EVAL-AD9833SDZ Reference Design 5

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Medical and HealthcareMedical SensorsTest and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD9833SDZ Evaluation Board is designed to evaluate the AD9833 Low Power 12.65 mW, 2.3V to 5.5V Programmable Waveform Generator. This board is ideal for medical and healthcare applications, as it provides a low power, programmable waveform generator with a wide range of features. It has a wide frequency range of 0.1 Hz to 12.5 MHz, and can generate sine, triangle, and square waveforms. It also has a programmable output amplitude, and can be used to generate frequency sweeps. The board is powered by a 2.3V to 5.5V supply, and has an on-board USB interface for easy programming. The board also includes a variety of test points and connectors for easy evaluation and testing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9833
  • Function
    Direct Digital Synthesis (DDS)
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Utilized IC / Part
    AD9833
  • Supplied Contents
    Board(s)
  • Resolution
    1.25 B
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    25MHz, Graphical User Interface, 2.3V ~ 5.5V
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MULTIPLEXER 4X1 20TSSOP120BUY
Analog Devices Inc.IC REG LINEAR 5V 200MA TSOT23-58RFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 100MA 6V3575BUY