Analog Devices Inc. EVAL-ADAU1467ZEVALUATION BOARD I.C.
The Analog Devices EVAL-ADAU1467Z Evaluation Board is designed to evaluate the ADAU1463 and ADAU1467 SigmaDSP Audio Processors for automotive and transportation audio applications. It features a wide range of audio inputs and outputs, including balanced and unbalanced analog inputs, digital audio inputs, and digital audio outputs. The board also includes a variety of control inputs, such as buttons, switches, and potentiometers, as well as a USB port for programming and debugging. The board is powered by a 5V DC power supply and includes a variety of software tools for programming and debugging. The board is ideal for automotive and transportation audio applications, providing a comprehensive platform for evaluating the ADAU1463 and ADAU1467 SigmaDSP Audio Processors.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- SeriesSigmaDSP®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- FunctionAudio Processing
- Utilized IC / PartADAU1467
- Supplied ContentsBoard(s), Cable(s), Power Supply
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC CODEC 4/ADC DIFF OUT 64-LQFP | 1219 | RFQ | |
| Microchip Technology | MICROCHIP - 25AA1024-I/SM - SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8 | 90 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADM811TARTZ-REEL7Supervisor, Active-Low Reset, 1.2V-5.5Vin, SOT-143-3 | 120 | BUY | |
| Analog Devices Inc. | IC OPAMP JFET 1 CIRCUIT SOT23-5 | 8328 | RFQ | |
| Analog Devices Inc. | IC SUPERVISOR RESET 4.38V SOT143 | 10 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-2YRMZ - OP AMP, 80MHZ, 13V/uS, MSOP-8 | 10 | RFQ | |
| Analog Devices Inc. | IC OPAMP JFET RRO SOT23-5 | 98 | RFQ | |
| Analog Devices Inc. | IC OPAMP JFET RRO SOT23-5 | 1981 | RFQ | |
| Nidec Copal Electronics | SWITCH SLIDE SPDT 100MA 6V | 3575 | BUY | |
| Abracon LLC | CRYSTAL 12.2880MHZ 10PF SMD | 1000 | BUY |


Product
Brand
Articles
Tools