web counter

Analog Devices, Inc. EVAL-ADAU1702EB

Applications:

CODEC >

Audio Processor

End Products:

AutomotiveMP3 PlayerHome TheaterAutomotivePortable Media PlayerDigital TV

ECAD Model:

Description

Audio Applications. It is a complete evaluation board for the ADAU1702, a 28-/56-bit audio DSP from Analog Devices. The board is designed to provide a complete evaluation platform for the ADAU1702, allowing users to quickly and easily evaluate the features and performance of the device. The board includes a variety of audio inputs and outputs, as well as a USB interface for programming and control. The board also includes a variety of features such as a microphone preamp, headphone amplifier, and a variety of audio processing blocks. The ADAU1702 Evaluation Board is ideal for automotive and transportation audio applications, providing a complete solution for audio processing and control.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Not Compliant
  • ECCN (US)
    EAR99
  • SVHC
    Yes
  • SVHC Exceeds Threshold
    Yes
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AUDIO PROC 2ADC/4DAC 48-LQFP2000BUY
Texas InstrumentsIC BUFF INVERT 3ST 5.5V SOT23-5996RFQ
Texas InstrumentsIC BUFF INVERT 3ST 5.5V SC70-52BUY
Texas Instruments0RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.Precision Amplifiers Low Noise CMOS RRIO Prec Quad30RFQ
Analog Devices Inc.IC AUDIO PROC 2ADC/4DAC 48-LQFP22RFQ
Analog Devices Inc.ANALOG DEVICES - AD8608ARZ - OP AMP, 10MHZ, 5V/uS, SOIC-142100RFQ
Analog Devices Inc.Op Amp Quad GP R-R I/O 5.5V 14-Pin TSSOP T/R2500RFQ
Analog Devices Inc.IC OPAMP GP 10MHZ RRO 14SOIC3000RFQ
Analog Devices Inc.ANALOG DEVICES AD8608ARUZOperational Amplifier, Quad, 10 MHz, 4 Amplifier, 5 V/s, 2.7V to 5.5V, TSSOP, 14 Pins2787RFQ
Texas InstrumentsSingle Inverting Buffer/Driver With 3-State Outputs 5-SOT-23 -40 to 1259BUY
Load more