Analog Devices Inc. EVAL-ADAU1452MINIZANALOG DEVICES EVAL-ADAU1452MINIZEVAL BOARD, ADAU1452 AUDIO PROCESSOR
The EVAL-ADAU1452MINIZ Evaluation Board from Analog Devices is a powerful tool for evaluating the ADAU1452 SigmaDSP Audio Processor. This board is designed to provide a comprehensive platform for testing and evaluating the ADAU1452's features and capabilities. It includes a variety of input and output connectors, as well as a USB interface for programming and debugging. The board also includes a variety of on-board components, such as a microphone, speaker, and headphone amplifier, to facilitate testing and evaluation. The board is also compatible with the SigmaStudio graphical development environment, allowing users to quickly and easily develop and debug their audio processing applications. With its comprehensive feature set and easy-to-use design, the EVAL-ADAU1452MINIZ Evaluation Board is an ideal tool for evaluating the ADAU1452 SigmaDSP Audio Processor.
- TypeParameter
- Number of Pins0
- SeriesSigmaDSP®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- Base Part NumberADAU1452
- FunctionAudio Processing
- Operating Supply Voltage3.3V
- InterfaceI2C, SPI
- Utilized IC / PartADAU1452
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedYes, DSP
- Secondary AttributesI2C and SPI Interfaces
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 25AA1024-I/SM - SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8 | 90 | RFQ | |
| Analog Devices Inc. | IC AUDIO PROCESSOR 72LFCSP | 6000 | RFQ | |
| Analog Devices Inc. | DSP Fixed-Point 32bit 294.912MHz Automotive 72-Pin LFCSP EP T/R | 5000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADM811TARTZ-REEL7Supervisor, Active-Low Reset, 1.2V-5.5Vin, SOT-143-3 | 120 | BUY | |
| Analog Devices Inc. | IC CODEC 24BIT 4ADC/8DAC 48LQFP | 42 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-2YRZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 13 V/µs, 2.7V to 12V, SOIC, 8 Pins | 770 | RFQ | |
| Abracon LLC | CRYSTAL 12.2880MHZ 10PF SMD | 1000 | BUY | |
| Analog Devices Inc. | 150 MHZ 32BIT SIGMADSP AUDIO PRO | 1008 | BUY | |
| Analog Devices Inc. | 150 MHZ 32BIT SIGMADSP AUDIO PRO | 5000 | BUY |


Product
Brand
Articles
Tools