web counter

Analog Devices Eval-AD1940EBEvaluation Board For SigmaDSP Multichannel 28Bit Audio Processo

Applications:

CODEC >

Audio Processor

End Products:

AutomotiveMP3 PlayerHome TheaterAutomotivePortable Media PlayerDigital TV

ECAD Model:

Description

The Analog Devices Eval-AD1940EB Evaluation Board is a powerful tool for automotive and transportation audio applications. It is based on the AD1940 SigmaDSP, a 28-bit audio processor that provides high-performance audio processing capabilities. The board features a wide range of audio inputs and outputs, including balanced and unbalanced analog inputs, digital audio inputs, and digital audio outputs. It also includes a variety of control and monitoring features, such as a USB port, a serial port, and a JTAG port. The board is designed to be used with the AD1940 SigmaDSP software development kit, which provides a comprehensive set of tools for developing and debugging audio applications. The Eval-AD1940EB Evaluation Board is an ideal solution for automotive and transportation audio applications.