web counter

Analog Devices Inc. EVAL-ADF4106EBZ1BOARD EVAL FOR ADF4106

Analog Devices Inc. EVAL-ADF4106EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4106EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4106EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4106EBZ1 Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementWireless Base StationSatellite RadioWireless LANPoE Wireless Access PointInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-ADF4106EBZ1 is an evaluation board for the ADF4106 PLL Clock Generator, designed for use in PoE Wireless Access Point, Instrumentation and Measurement Applications. This board provides a complete platform for evaluating the features and performance of the ADF4106 PLL Clock Generator. It includes a power supply, a reference oscillator, and a user interface for programming and monitoring the device. The board also includes a variety of test points for measuring the performance of the device. The board is designed to be used with the ADF4106 Evaluation Software, which provides a graphical user interface for programming and monitoring the device. The board is also compatible with a variety of other development tools, such as the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    ADF4106
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    ADF4106
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL
  • Embedded
    No
  • Secondary Attributes
    6GHz, Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 16-TSSOP29RFQ
Analog Devices Inc.Clock Generator 20MHz to 6GHz Input 325MHz Output 16-Pin TSSOP T/R5500RFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 20LFCSP0BUY
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 16TSSOP82BUY
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 16TSSOP20BUY
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 20LFCSP79RFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 16TSSOP698RFQ
Analog Devices Inc.Clock Generator 20MHz to 6GHz Input 325MHz Output 20-Pin LFCSP EP T/R4500BUY
Analog Devices Inc.Clock Generator 20MHz to 6GHz Input 325MHz Output 20-Pin LFCSP EP105BUY
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 20LFCSP21BUY