web counter

Analog Devices Inc. EVAL-ADRF6755SDZBOARD EVAL MODULATOR ADRF6755

Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 3
Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 1
Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 2
Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 3
Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 1
Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 1
Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 2
Analog Devices Inc. EVAL-ADRF6755SDZ Reference Design 3

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomSatelliteCellular InfrastructureWireless/Wired Broadband

ECAD Model:

Description

The Analog Devices EVAL-ADRF6755SDZ Evaluation Board is a powerful tool for evaluating the performance of the ADRF6755 300 to 2310 MHz I/Q Modulator with Integrated Fractional-N PLL and VCO. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance I/Q modulator, a fractional-N PLL, and a VCO, as well as a wide range of other components. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the ADRF6755, and is ideal for use in a variety of communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    100MHz~2.4GHz
  • Base Part Number
    ADRF6755
  • Operating Supply Voltage
    5V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC 16BIT 3CH LP 16-TSSOP5RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Analog Devices Inc.IC ADC 16BIT SIGMA-DELTA 16TSSOP2046RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ