web counter

Analog Devices Inc. ADL5375-15-EVALZEVAL BOARD FOR ADL5375

Analog Devices Inc. ADL5375-15-EVALZ Reference Design 2
Analog Devices Inc. ADL5375-15-EVALZ Reference Design 1
Analog Devices Inc. ADL5375-15-EVALZ Reference Design 2
Analog Devices Inc. ADL5375-15-EVALZ Reference Design 1
Analog Devices Inc. ADL5375-15-EVALZ Reference Design 1
Analog Devices Inc. ADL5375-15-EVALZ Reference Design 2

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomSatelliteBroadband AccessCell BasestationGSMWiMAX Basestation

ECAD Model:

Description

The Analog Devices ADL5375-15-EVALZ Evaluation Board is based on the ADL5375 Quadrature Modulator, which is designed for use in communications and telecom applications. It is capable of operating from 400 MHz to 6 GHz, and provides a maximum output voltage of 1500 mV. The board includes a wide range of features, such as a low-noise amplifier, a low-noise voltage regulator, and a high-performance modulator. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a reliable and accurate performance for a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    400MHz~6GHz
  • Base Part Number
    ADL5375
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP GP 240MHZ RRO SOT23-545RFQ
Analog Devices Inc.IC OPAMP GP 240MHZ RRO SOT23-5496308RFQ