web counter

Analog Devices Inc. ADRF6701-EVALZANALOG DEVICES ADRF6701-EVALZADRF6701, QUAD MODULATOR, EVAL BOARD

Analog Devices Inc. ADRF6701-EVALZ Reference Design 4
Analog Devices Inc. ADRF6701-EVALZ Reference Design 1
Analog Devices Inc. ADRF6701-EVALZ Reference Design 2
Analog Devices Inc. ADRF6701-EVALZ Reference Design 3
Analog Devices Inc. ADRF6701-EVALZ Reference Design 4
Analog Devices Inc. ADRF6701-EVALZ Reference Design 1
Analog Devices Inc. ADRF6701-EVALZ Reference Design 1
Analog Devices Inc. ADRF6701-EVALZ Reference Design 2
Analog Devices Inc. ADRF6701-EVALZ Reference Design 3
Analog Devices Inc. ADRF6701-EVALZ Reference Design 4

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomSatelliteTelecommunication SystemBroadband Access

ECAD Model:

Description

The Analog Devices ADRF6701-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6701 400 to 1250 MHz Quadrature Modulator with 750 to 1150 MHz Frac-N PLL and Integrated VCO. This evaluation board is ideal for testing and evaluating the performance of the ADRF6701 in a variety of communications and telecom applications. The board includes a wide range of features, including a high-performance PLL, a low-noise VCO, and a wide range of input and output ports. The board also includes a variety of test points and connectors for easy evaluation and testing. The ADRF6701-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADRF6701 in a variety of communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    400MHz~1.25GHz
  • Base Part Number
    ADRF6701
  • Operating Supply Current
    240mA
  • Nominal Supply Current
    240mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    10.1 dBm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ