Analog Devices Inc. ADL5375-05-EVALZANALOG DEVICES ADL5375-05-EVALZADL5375, QUAD MODULATOR, EVAL BOARD
Description
The Analog Devices ADL5375-05-EVALZ Evaluation Board is based on the ADL5375 500 mV, 400 MHz to 6 GHz Quadrature Modulator. It is designed for use in communications and telecom applications. The board features a wide range of features, including a low-noise amplifier, a low-noise voltage-controlled oscillator, a quadrature modulator, and a power detector. It also includes a wide range of test points and connectors for easy evaluation and testing. The board is designed to provide a high level of performance and reliability in a wide range of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeModulator
- Frequency400MHz~6GHz
- Base Part NumberADL5375
- Operating Supply Voltage5V
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC ADC 12BIT PIPELINED 28TSSOP | 613 | BUY | |
| Analog Devices Inc. | Single ADC Pipelined 80Msps 12-bit Parallel 32-Pin LFCSP EP Tray | 538 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT PIPELINED 28TSSOP | 10000 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT PIPELINED 32LFCSP | 1500 | BUY |


Product
Brand
Articles
Tools