web counter

CEL THEVA1023BTHC63LVD1023B EVAL BOARD

CEL THEVA1023B Reference Design 2
CEL THEVA1023B Reference Design 1
CEL THEVA1023B Reference Design 2
CEL THEVA1023B Reference Design 1
CEL THEVA1023B Reference Design 1
CEL THEVA1023B Reference Design 2

Applications:

Video >

Video Systems

End Products:

Video and ImagingVideo Processing

ECAD Model:

Description

The California Eastern Laboratories THEVA1023B-B, THEVA1023B, THC63LVD1023B LVDS Dual Link Evaluation Kit is designed for transmission of video data, video, and imaging applications. It is a complete evaluation kit that includes two THEVA1023B-B LVDS Dual Link Transmitter ICs, two THC63LVD1023B LVDS Dual Link Receiver ICs, and a variety of cables and connectors. The kit is designed to provide a complete solution for testing and evaluating the performance of LVDS Dual Link systems. The kit is ideal for applications such as digital video, medical imaging, and industrial imaging. It is also suitable for use in high-speed data transmission applications. The kit includes a comprehensive user manual and application notes to help users get the most out of their evaluation.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series
    THine®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LVDS, Transmitter
  • Utilized IC / Part
    THC63LVD1023B
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents