web counter

CEL THEVA220-V2THCV220 EVALUATION BOARD

CEL THEVA220-V2 Reference Design 4
CEL THEVA220-V2 Reference Design 1
CEL THEVA220-V2 Reference Design 2
CEL THEVA220-V2 Reference Design 3
CEL THEVA220-V2 Reference Design 4
CEL THEVA220-V2 Reference Design 1
CEL THEVA220-V2 Reference Design 1
CEL THEVA220-V2 Reference Design 2
CEL THEVA220-V2 Reference Design 3
CEL THEVA220-V2 Reference Design 4

Applications:

Video >

Video Systems

End Products:

Video and ImagingVideo Processing

ECAD Model:

Description

The California Eastern Laboratories THEVA220-V2, THCV220 V-by-One HS Single Link Evaluation Kit is a comprehensive solution for transmission video data, video, and imaging applications. It is designed to provide a complete evaluation platform for testing and evaluating the performance of V-by-One HS single link video transmission systems. The kit includes a transmitter board, receiver board, and a power supply. The transmitter board features a V-by-One HS transmitter, a video input port, and a control port. The receiver board features a V-by-One HS receiver, a video output port, and a control port. The kit also includes a power supply, cables, and a user manual. The kit is ideal for evaluating the performance of V-by-One HS single link video transmission systems in a variety of applications, including medical imaging, automotive, and consumer electronics.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series
    THine® V-by-One®HS
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    V-by-One®HS to CMOS/TTL
  • Utilized IC / Part
    THCV220
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Receiver
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyClock Multiplexer 8-IN LVPECL 44-Pin MLF T/R0RFQ
Microchip TechnologyIC MUX 8:1 PREC LVPECL 44-MLF136RFQ