web counter

CEL THEVA219-V2THCV219 EVALUATION BOARD

CEL THEVA219-V2 Reference Design 4
CEL THEVA219-V2 Reference Design 1
CEL THEVA219-V2 Reference Design 2
CEL THEVA219-V2 Reference Design 3
CEL THEVA219-V2 Reference Design 4
CEL THEVA219-V2 Reference Design 1
CEL THEVA219-V2 Reference Design 1
CEL THEVA219-V2 Reference Design 2
CEL THEVA219-V2 Reference Design 3
CEL THEVA219-V2 Reference Design 4

Applications:

Video >

Video Systems

End Products:

Video and ImagingVideo Processing

ECAD Model:

Description

The California Eastern Laboratories THEVA219-V2, THCV219 V-by-One HS Single Link Evaluation Kit is a comprehensive solution for testing and evaluating the transmission of video data, video, and imaging applications. This kit includes a transmitter and receiver board, a power supply, and a USB cable for connecting the boards to a PC. The transmitter board supports up to 4K resolution and is capable of transmitting data at up to 18Gbps. The receiver board supports up to 4K resolution and is capable of receiving data at up to 18Gbps. The kit also includes a software package that allows users to configure the boards and test the performance of the transmission. This kit is ideal for testing and evaluating the performance of video, imaging, and data transmission applications.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series
    THine® V-by-One®HS
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CMOS/TTL to V-by-One® HS
  • Utilized IC / Part
    THCV219
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Transmitter
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MUX 4:1 LVPECL PREC LP 32-MLF2RFQ