web counter

CEL THEVA827EVAL BOARD FOR THC63LVD827

CEL THEVA827 Reference Design 3
CEL THEVA827 Reference Design 1
CEL THEVA827 Reference Design 2
CEL THEVA827 Reference Design 3
CEL THEVA827 Reference Design 1
CEL THEVA827 Reference Design 1
CEL THEVA827 Reference Design 2
CEL THEVA827 Reference Design 3

Applications:

Video >

Video Systems

End Products:

Video and ImagingVideo Processing

ECAD Model:

Description

The California Eastern Laboratories THEVA827-THEVA827, THC63LVD827(-Q) LVDS Dual Link Evaluation Kit is designed for transmission of video data, video, and imaging applications. It is a complete evaluation kit that includes two THEVA827-THEVA827, THC63LVD827(-Q) LVDS Dual Link Transceivers, two evaluation boards, and two cables. The transceivers are designed to support high-speed data rates up to 2.5 Gbps and are ideal for applications such as digital video, imaging, and high-speed data transmission. The evaluation boards provide a convenient platform for testing and evaluating the transceivers, and the cables allow for easy connection to other devices. The kit is a great tool for engineers and designers looking to evaluate and develop high-speed data transmission applications.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series
    THine®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LVDS, Transmitter
  • Utilized IC / Part
    THC63LVD827
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Transmitter
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyClock Fanout Buffer 3-OUT 16-Pin MLF EP T/R347BUY