web counter

CEL THEVA1027-V2THC63LVD1027 EVALUATION BOARD

CEL THEVA1027-V2 Reference Design 3
CEL THEVA1027-V2 Reference Design 1
CEL THEVA1027-V2 Reference Design 2
CEL THEVA1027-V2 Reference Design 3
CEL THEVA1027-V2 Reference Design 1
CEL THEVA1027-V2 Reference Design 1
CEL THEVA1027-V2 Reference Design 2
CEL THEVA1027-V2 Reference Design 3

Applications:

Video >

Video Systems

End Products:

Video and ImagingVideo Processing

ECAD Model:

Description

The California Eastern Laboratories THEVA1027-V2, THC63LVD1027(-Q) LVDS Dual Link Evaluation Kit is designed for transmission of video data, video, and imaging applications. It is a complete evaluation kit that includes two THEVA1027-V2, THC63LVD1027(-Q) LVDS Dual Link Transceivers, two evaluation boards, and two cables. The transceivers are designed to support data rates up to 1.25 Gbps and feature low power consumption, low EMI, and low jitter. The evaluation boards are designed to provide a convenient platform for testing and evaluating the transceivers. The kit also includes two cables for connecting the transceivers to the evaluation boards. This kit is ideal for designers who need to evaluate the performance of the THEVA1027-V2, THC63LVD1027(-Q) LVDS Dual Link Transceivers for their video data, video, and imaging applications.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Series
    THine®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    LVDS, Repeater
  • Utilized IC / Part
    THC63LVD1027
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Transmitter and Receiver
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining