web counter

Diodes Incorporated PAM2803EV1EVAL BOARD FOR PAM2803

Diodes Incorporated PAM2803EV1 Reference Design 1
Diodes Incorporated PAM2803EV1 Reference Design 1
Diodes Incorporated PAM2803EV1 Reference Design 1
Diodes Incorporated PAM2803EV1 Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

LightingFlashlight

ECAD Model:

Description

The Diodes Incorporated PAM2803EV1-EV1 Evaluation Board is a lighting solution based on the PAM2803 LED Driver. It is designed to provide a simple and efficient way to evaluate the performance of the PAM2803 LED Driver. The board features a wide range of features, including a high-efficiency buck-boost converter, a wide input voltage range, and a wide output current range. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation. The PAM2803EV1-EV1 Evaluation Board is an ideal solution for evaluating the performance of the PAM2803 LED Driver in a variety of lighting applications.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    1A
  • Utilized IC / Part
    PAM2803
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR 50MA SOT23-60BUY