web counter

Linear Technology/Analog Devices DC1164ABOARD ADC SIGNAL SOURCE

Linear Technology/Analog Devices DC1164A Reference Design 2
Linear Technology/Analog Devices DC1164A Reference Design 1
Linear Technology/Analog Devices DC1164A Reference Design 2
Linear Technology/Analog Devices DC1164A Reference Design 1
Linear Technology/Analog Devices DC1164A Reference Design 1
Linear Technology/Analog Devices DC1164A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveWirelessAutomotiveIndustrialWired Networking

ECAD Model:

Description

The Analog Devices DC1164A-A, DC1164A, LTC2246 Demo Board is a high speed ADC signal source designed for automotive and transportation applications. It features a wide range of input and output options, including a differential input, a single-ended input, and a differential output. The board also includes a low-noise amplifier, a high-speed ADC, and a low-power FPGA. The board is designed to provide a reliable and accurate signal source for automotive and transportation applications, and is capable of operating in a wide range of temperatures and environmental conditions. The board is also designed to be easy to use and configure, with a user-friendly interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Generator
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    ADC Evaluation
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.8200RFQ
Analog Devices, Inc.1050RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.173BUY
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-231RFQ