web counter

Linear Technology/Analog Devices DC1242ABOARD EVAL FOR LTC3537EUD

Linear Technology/Analog Devices DC1242A Reference Design 3
Linear Technology/Analog Devices DC1242A Reference Design 1
Linear Technology/Analog Devices DC1242A Reference Design 2
Linear Technology/Analog Devices DC1242A Reference Design 3
Linear Technology/Analog Devices DC1242A Reference Design 1
Linear Technology/Analog Devices DC1242A Reference Design 1
Linear Technology/Analog Devices DC1242A Reference Design 2
Linear Technology/Analog Devices DC1242A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioActive Noise CancellationWirelessBluetooth HeadsetPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices DC1242A-A, LTC3537EUD Demo Board is a 600mA (Isw) Synchronous Boost Converter and 100mA LDO in 3mm x 3mm QFN, Audio Power Amplifier. It is designed to provide a high-efficiency, low-noise, and low-cost solution for powering audio applications. The board features a high-efficiency synchronous boost converter with a wide input voltage range of 2.7V to 5.5V, and a low-noise 100mA LDO. The board also includes a high-performance audio power amplifier with a maximum output power of 2W into 8 ohms. The board is designed to be used with a single-cell Li-Ion battery, and is ideal for powering portable audio applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    QFN
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3537
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    LTC3537
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ