web counter

Linear Technology/Analog Devices DC1251A-BLTC6601-2 - LOW POWER, LOW DISTO

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1251A-B Demo Board is a low power, low distortion configurable broadband filter designed for communications and telecom applications. It features a wide range of adjustable parameters, allowing users to customize the filter to their specific needs. The board is capable of operating in a wide range of frequencies, from DC to 6 GHz, and can be used for both transmit and receive applications. It also features a low noise figure and high linearity, making it ideal for applications requiring high performance. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Function
    Low Pass
  • Utilized IC / Part
    LTC6601-2
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining