Linear Technology/Analog Devices DC1350A-AEVAL BOARD FOR LTC2246H
Description
The Analog Devices DC1350A-A, LTC2246H Demo Board is a 14-bit, 25Msps H-grade ADC in a 7x7 LQFP-48 package, designed for use in automotive and transportation applications. It features a low power consumption of only 1.2W, and a wide input range of 0.5V to 4.5V. The board also includes a wide range of features such as a high-speed serial interface, a programmable gain amplifier, and a low-noise preamplifier. The board is also designed to be compatible with a variety of automotive and transportation systems, making it an ideal choice for a wide range of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2246
- Number of Bits14
- Utilized IC / PartLTC2246H
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)25M
- Number of A/D Converters1
- Input Range2Vpp
- Power (Typ) @ Conditions75mW @ 25MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 8200 | RFQ | ||
| Analog Devices, Inc. | IC REG LDO 1.8V 0.1A TSOT23-5 | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools