Linear Technology/Analog Devices DC1350A-BEVAL BOARD FOR LTC2226H
Description
The Analog Devices DC1350A-B, LTC2226H Demo Board is a 12-bit, 25Msps H-grade ADC in a 7x7 LQFP-48 package, designed for use in automotive and transportation applications. It features a low-power, low-noise, high-speed, and high-resolution ADC, making it ideal for applications such as automotive infotainment, driver assistance, and vehicle-to-vehicle communication. The board also includes a wide range of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier, allowing for easy integration into existing systems. The board is also designed to meet the stringent requirements of the automotive industry, making it a reliable and robust solution for automotive and transportation applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2226
- Number of Bits12
- Utilized IC / PartLTC2226H
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate (Per Second)25M
- Number of A/D Converters1
- Input Range2Vpp
- Power (Typ) @ Conditions75mW @ 25MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 8200 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 173 | BUY | ||
| Analog Devices, Inc. | 2500 | RFQ | ||
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-23 | 1 | RFQ |


Product
Brand
Articles
Tools