web counter

Linear Technology/Analog Devices DC1418A-AEVAL BOARD FOR LT6604-2.5

Linear Technology/Analog Devices DC1418A-A Reference Design 2
Linear Technology/Analog Devices DC1418A-A Reference Design 1
Linear Technology/Analog Devices DC1418A-A Reference Design 2
Linear Technology/Analog Devices DC1418A-A Reference Design 1
Linear Technology/Analog Devices DC1418A-A Reference Design 1
Linear Technology/Analog Devices DC1418A-A Reference Design 2

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomMedical ImagingNetworkingWireless InfrastructureTest and MeasurementCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1418A-A Demonstration Board is a versatile platform for evaluating the performance of the LT6604-2.5, a 2.5-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a convenient way to evaluate the performance of the LT6604-2.5. The board includes a wide range of features, including a power supply, a signal generator, and a scope for monitoring the output of the filter. The board also includes a variety of test points and connectors for easy connection to external equipment. The DC1418A-A is an ideal tool for evaluating the performance of the LT6604-2.5 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT6604
  • Output Type
    Differential
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    3V~11V ±1.5V~5.5V
  • Utilized IC / Part
    LT6604-2.5
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    28mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining