web counter

Linear Technology/Analog Devices DC1418A-BLT6604-5 - DUAL MATCHED 5MHZ 4TH

Linear Technology/Analog Devices DC1418A-B Reference Design 1
Linear Technology/Analog Devices DC1418A-B Reference Design 1
Linear Technology/Analog Devices DC1418A-B Reference Design 1
Linear Technology/Analog Devices DC1418A-B Reference Design 1

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomMedical ImagingNetworkingWireless InfrastructureTest and MeasurementCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1418A-B Demonstration Board is a versatile platform for evaluating the performance of the LT6604-5, a 5-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features for testing and evaluating the filter's performance. The board includes a wide range of test points, allowing users to measure the filter's frequency response, gain, and phase characteristics. It also includes a variety of connectors for connecting to external test equipment, and a USB port for programming and controlling the filter. The board is also equipped with a graphical user interface, allowing users to quickly and easily configure the filter's parameters.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    3V~11V ±1.5V~5.5V
  • Utilized IC / Part
    LTC6604-5
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    28mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining