web counter

Linear Technology/Analog Devices DC1418A-DLT6604-15 I DUAL MATCHED 15MHZ 4

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomMedical ImagingNetworkingWireless InfrastructureTest and MeasurementCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1418A-D Demonstration Board is a versatile platform for evaluating the performance of the LT6604-15, a 15-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a convenient way to evaluate the filter's performance in a variety of scenarios. The board includes a wide range of features, such as adjustable gain, adjustable cutoff frequency, adjustable input and output impedance, and adjustable power supply. Additionally, the board includes a variety of test points and connectors for easy connection to external test equipment. The DC1418A-D is an ideal tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LT6604-15 filter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    3V~11V ±1.5V~5.5V
  • Utilized IC / Part
    LTC6604-15
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    28mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BCK BST INV ADJ 1.5A 8DFN3600RFQ