web counter

Linear Technology/Analog Devices DC1422A-BLTC6605-10 - DUAL MATCHED 10MHZ

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1422A-B Demo Board is a dual matched 10MHz low noise, low distortion 2nd order LP filter designed for use in communications and telecom applications. It features a wide range of features, including a low noise amplifier, a low distortion amplifier, and a low pass filter. The board is designed to provide a high level of performance and reliability, and is ideal for use in a variety of applications. The board is also designed to be easy to use and configure, making it a great choice for those looking for a reliable and efficient solution for their communications and telecom needs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Function
    Low Pass
  • Utilized IC / Part
    LTC6605-10
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG BCK BST INV ADJ 1.5A 8DFN3600RFQ