web counter

Linear Technology/Analog Devices DC1422A-CLTC6605-14 - DUAL MATCHED 14 MHZ

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1422A-C Demo Board is a dual matched 14 MHz low noise, low distortion 2nd order low pass filter designed for use in communications and telecom applications. It features a wide frequency range of 0.1 Hz to 14 MHz, a low noise figure of 0.5 dB, and a low distortion of 0.1%. The board is designed to provide a high level of performance and reliability, and is ideal for use in applications such as cellular base stations, satellite communications, and other high-speed data transmission systems. The board is also compatible with a variety of other Analog Devices products, making it a great choice for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Function
    Low Pass
  • Utilized IC / Part
    LTC6605-14
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining