web counter

Linear Technology/Analog Devices DC1531ABOARD DEMO FOR LT3092EDD

Linear Technology/Analog Devices DC1531A Reference Design 3
Linear Technology/Analog Devices DC1531A Reference Design 1
Linear Technology/Analog Devices DC1531A Reference Design 2
Linear Technology/Analog Devices DC1531A Reference Design 3
Linear Technology/Analog Devices DC1531A Reference Design 1
Linear Technology/Analog Devices DC1531A Reference Design 1
Linear Technology/Analog Devices DC1531A Reference Design 2
Linear Technology/Analog Devices DC1531A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

SecuritySafety

ECAD Model:

Description

The Analog Devices DC1531A-A, LT3092EDD Demo Board, 200mA 2-Terminal Programmable Current Source, Security is a versatile and reliable current source designed for use in a variety of applications. It features a wide range of programmable current settings, from 0.1mA to 200mA, and is capable of providing a stable and accurate current output. The board is equipped with a secure locking mechanism to prevent unauthorized access and tampering. It also features a built-in temperature sensor to monitor the board's temperature and prevent overheating. The board is easy to install and use, and is compatible with a variety of power sources.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Current Source
  • Utilized IC / Part
    LT3092
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining