web counter

ON Semiconductor NV890200PDR2GEVBEVAL BOARD NV890200PDR2G

ON Semiconductor NV890200PDR2GEVB Reference Design 4
ON Semiconductor NV890200PDR2GEVB Reference Design 1
ON Semiconductor NV890200PDR2GEVB Reference Design 2
ON Semiconductor NV890200PDR2GEVB Reference Design 3
ON Semiconductor NV890200PDR2GEVB Reference Design 4
ON Semiconductor NV890200PDR2GEVB Reference Design 1
ON Semiconductor NV890200PDR2GEVB Reference Design 1
ON Semiconductor NV890200PDR2GEVB Reference Design 2
ON Semiconductor NV890200PDR2GEVB Reference Design 3
ON Semiconductor NV890200PDR2GEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAutomotive Vision ControlAudioElectrocardiograph Battery PoweredInfotainmentAutomotiveSafetyInstrumentation and Measurement

ECAD Model:

Description

The ON Semiconductor NV890200PDR2GEVB-GEVB is an automotive switching regulator evaluation board designed to evaluate the performance of the NV890200PDR2, a 2-A, 2-MHz switching regulator. This evaluation board is ideal for audio applications, providing a high-efficiency, low-noise power solution. It features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage, and a wide operating temperature range of -40°C to +125°C. The board also includes a variety of protection features, such as over-current, over-temperature, and short-circuit protection. The NV890200PDR2GEVB-GEVB is a great choice for automotive audio applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    NCV890200
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorConv DC-DC Single Step Down 4.5V to 36V 12-Pin DFN T/R6000RFQ