ON Semiconductor NCV890104MWGEVBNCV890104 Switching Regulator Evaluation Board
Description
The ON Semiconductor NCV890104MWGEVB-MWGEVB is an automotive switching regulator spread spectrum evaluation board and audio amplifier evaluation board. It is designed to evaluate the performance of the NCV890104 switching regulator and audio amplifier. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a spread spectrum frequency range of 1.5kHz to 2.5kHz. It also includes a power-on reset circuit, over-voltage protection, and thermal shutdown protection. The board is ideal for automotive applications such as powertrain, body electronics, and infotainment systems.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature150°C
- Min Operating Temperature-40°C
- Frequency - Switching2MHz
- Utilized IC / PartNCV890104
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC OSC SGL TIMER 2.1MHZ 14TSSOP | 320 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | 50000 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8SO | 607 | RFQ | |
| Texas Instruments | IC OSC SGL TIMER 2.1MHZ 14TSSOP | 1503 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8-DIP | 45 | RFQ | |
| Texas Instruments | IC OSC SINGLE TIMER 2.1MHZ 8SO | 2000 | RFQ |


Product
Brand
Articles
Tools