web counter

ON Semiconductor NCV890204MWGEVBNCV890204 Switching Regulator Evaluation Board

ON Semiconductor NCV890204MWGEVB Reference Design 4
ON Semiconductor NCV890204MWGEVB Reference Design 1
ON Semiconductor NCV890204MWGEVB Reference Design 2
ON Semiconductor NCV890204MWGEVB Reference Design 3
ON Semiconductor NCV890204MWGEVB Reference Design 4
ON Semiconductor NCV890204MWGEVB Reference Design 1
ON Semiconductor NCV890204MWGEVB Reference Design 1
ON Semiconductor NCV890204MWGEVB Reference Design 2
ON Semiconductor NCV890204MWGEVB Reference Design 3
ON Semiconductor NCV890204MWGEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAutomotive Vision ControlAudioElectrocardiograph Battery PoweredInfotainmentAutomotiveSafetyInstrumentation and Measurement

ECAD Model:

Description

The ON Semiconductor NCV890204MWGEVB-MWGEVB is an automotive switching regulator evaluation board designed for use with the NCV890204 buck converter. This board is capable of providing up to 2.0-A of current at 2-MHz spread spectrum frequency, making it ideal for audio applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of protection features including over-current, over-voltage, and thermal protection. The board also includes a graphical user interface for easy configuration and monitoring.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    150°C
  • Min Operating Temperature
    -40°C
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    NCV890204
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG LINEAR 5V 80MA 6WDFN20000BUY
ON SemiconductorLDO Regulator Pos 3.3V 0.08A 6-Pin WDFN T/R15000RFQ
ON SemiconductorLDO Regulator Pos 1.5V 0.08A 6-Pin WDFN T/R30000BUY
ON SemiconductorLDO Regulator Pos 2.5V 0.08A 6-Pin WDFN T/R2951BUY
ON SemiconductorLDO Regulator Pos 1.8V 0.08A 6-Pin WDFN T/R3194BUY
ON SemiconductorLDO Regulator Pos 3V 0.08A 6-Pin WDFN T/R13141BUY
ON SemiconductorLDO Regulator Pos 1.2V 0.08A 6-Pin WDFN T/R347BUY