web counter

Linear Technology/Analog Devices DC1923AEVAL BOARD BUCK-BOOST LTC3129-1

Linear Technology/Analog Devices DC1923A Reference Design 5
Linear Technology/Analog Devices DC1923A Reference Design 1
Linear Technology/Analog Devices DC1923A Reference Design 2
Linear Technology/Analog Devices DC1923A Reference Design 3
Linear Technology/Analog Devices DC1923A Reference Design 4
Linear Technology/Analog Devices DC1923A Reference Design 5
Linear Technology/Analog Devices DC1923A Reference Design 1
Linear Technology/Analog Devices DC1923A Reference Design 1
Linear Technology/Analog Devices DC1923A Reference Design 2
Linear Technology/Analog Devices DC1923A Reference Design 3
Linear Technology/Analog Devices DC1923A Reference Design 4
Linear Technology/Analog Devices DC1923A Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerWirelessWireless HeadsetWireless SensorSolar Control UnitSafetyIndustrial

ECAD Model:

Description

The Analog Devices DC1923A-A Demonstration Board is a versatile power management solution that utilizes the LTC3129-1, 15V, 200mA synchronous buck-boost DC-DC converter with 1.3A quiescent current. This board is designed to demonstrate the capabilities of the LTC3129-1, allowing users to evaluate the performance of the device in a variety of applications. The board features a wide input voltage range of 2.7V to 15V, allowing it to be used in a variety of power management applications. The board also features a wide output voltage range of 0.8V to 15V, allowing it to be used in a variety of applications. The board also features a low quiescent current of 1.3A, making it ideal for low power applications. The board also features a wide operating temperature range of -40°C to +85°C, making it suitable for a variety of applications. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also features a wide range of control features, including adjustable output voltage, adjustable output current, and adjustable switching frequency. The board also features a wide range of diagnostic features, including output voltage monitoring, output current monitoring, and fault detection. The board also features a wide range of user-friendly features, including a graphical user interface, a USB interface, and a JTAG interface.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3129
  • Voltage - Output
    5V
  • Utilized IC / Part
    LTC3129-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ