web counter

Linear Technology/Analog Devices DC1786ABOARD DEMO LTC2871

Linear Technology/Analog Devices DC1786A Reference Design 3
Linear Technology/Analog Devices DC1786A Reference Design 1
Linear Technology/Analog Devices DC1786A Reference Design 2
Linear Technology/Analog Devices DC1786A Reference Design 3
Linear Technology/Analog Devices DC1786A Reference Design 1
Linear Technology/Analog Devices DC1786A Reference Design 1
Linear Technology/Analog Devices DC1786A Reference Design 2
Linear Technology/Analog Devices DC1786A Reference Design 3

Applications:

Interface >

RS-485 Interface

End Products:

WirelessPoint-of-sale TerminalsWireless Repeater

ECAD Model:

Description

The Analog Devices DC1786A-A, DC1786A Demo Board is a versatile and powerful tool for evaluating the LTC2871 RS232/RS485 Multiprotocol Transceiver with Integrated Termination, Wireless Charging, and Isolation. This demo board features a wide range of features, including a USB-to-serial port, a wireless charging coil, and an isolated power supply. The board also includes a variety of connectors and jumpers for easy connection to external devices. The board is designed to provide a comprehensive evaluation platform for the LTC2871, allowing users to quickly and easily test the device's performance and features. The board also includes a variety of software tools and documentation to help users get the most out of their evaluation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Termination
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC2871
  • Function
    Transceiver, RS-232, RS-485
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTC2871
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3 Drivers, 3 Receivers
  • Embedded
    No
  • Secondary Attributes
    3V ~ 5.5V Supply
  • Length
    43mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining