web counter

Linear Technology/Analog Devices DC1851ABOARD EVAL FOR LTC2872

Linear Technology/Analog Devices DC1851A Reference Design 2
Linear Technology/Analog Devices DC1851A Reference Design 1
Linear Technology/Analog Devices DC1851A Reference Design 2
Linear Technology/Analog Devices DC1851A Reference Design 1
Linear Technology/Analog Devices DC1851A Reference Design 1
Linear Technology/Analog Devices DC1851A Reference Design 2

Applications:

Interface >

RS-485 Interface

End Products:

WirelessPoint-of-sale TerminalsWireless Repeater

ECAD Model:

Description

The Analog Devices DC1851A-A, DC1851A Demo Board is a versatile platform for evaluating the LTC2872 Dual Multiprotocol Transceiver with Integrated Termination, Wireless Charging, and USB-C. This board is designed to provide a comprehensive evaluation of the LTC2872, allowing users to quickly and easily evaluate the device’s features and performance. The board includes a USB-C port, wireless charging coil, and a variety of other features to enable a wide range of applications. The board also includes a variety of test points and connectors to facilitate easy evaluation of the LTC2872’s performance. The board is ideal for evaluating the LTC2872 in a variety of applications, including automotive, industrial, and consumer applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Termination
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC2872
  • Function
    Transceiver, RS-232, RS-485
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTC2872
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
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ