web counter

Linear Technology/Analog Devices DC1814A-ABOARD EVAL FOR LTC4274A-1

Linear Technology/Analog Devices DC1814A-A Reference Design 2
Linear Technology/Analog Devices DC1814A-A Reference Design 1
Linear Technology/Analog Devices DC1814A-A Reference Design 2
Linear Technology/Analog Devices DC1814A-A Reference Design 1
Linear Technology/Analog Devices DC1814A-A Reference Design 1
Linear Technology/Analog Devices DC1814A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1814A-A Demo Board is a power management IC designed to provide a single 38.7W LTPoE++ Power Sourcing Equipment (PSE) controller. It is based on the LTC4274A-1 IC, which is a high-performance, low-power, single-chip solution for powering Ethernet-enabled devices. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and over-temperature protection. It also includes a comprehensive set of diagnostic and protection features, such as over-voltage, over-current, and short-circuit protection. The board is ideal for use in a variety of applications, including PoE-enabled devices, industrial automation, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4274
  • Function
    Power over Ethernet (PoE)
  • Operating Supply Voltage
    57V
  • Utilized IC / Part
    LTC4274A-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining