web counter

Linear Technology/Analog Devices DC2044ABOARD EVAL FOR LTC4020EUHF

Linear Technology/Analog Devices DC2044A Reference Design 2
Linear Technology/Analog Devices DC2044A Reference Design 1
Linear Technology/Analog Devices DC2044A Reference Design 2
Linear Technology/Analog Devices DC2044A Reference Design 1
Linear Technology/Analog Devices DC2044A Reference Design 1
Linear Technology/Analog Devices DC2044A Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveMilitary and AerospacePortable Medical InstrumentationSolar PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC2044A-A Demonstration Board is a versatile platform for evaluating the LTC4020EUHF High Voltage Buck-Boost Multi-Chemistry Battery Charger. This board is designed to provide a comprehensive evaluation of the LTC4020EUHF in automotive and transportation battery charging applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage from 4.5V to 40V, and adjustable output current up to 10A. The board also includes a USB port for programming and monitoring, as well as a variety of protection features such as over-voltage, over-current, and short-circuit protection. The DC2044A-A is an ideal platform for evaluating the performance of the LTC4020EUHF in automotive and transportation battery charging applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4020
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4020
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining