Linear Technology/Analog Devices DC2093A-ADEV BOARD FOR LT4275A/LT4321
Description
The Analog Devices DC2093A-A Demonstration Board is designed to evaluate the LT4275APD controller, which is a high-performance, low-power, single-chip solution for Power over Ethernet (PoE) applications. It supports the IEEE 802.3at (Type 2, PoE+), IEEE 802.3af (Type 1, PoE) and LTPoE++ specifications, as well as Industrial Ethernet and other applications. The board includes a DC/DC converter, a PoE controller, and a PoE PD controller, and is designed to provide a complete PoE solution. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including industrial automation, security, and surveillance systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionPower over Ethernet (PoE)
- Utilized IC / PartLT4275A, LT4321
- Supplied ContentsBoard(s)
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 1050 | RFQ | ||
| Linear Technology/Analog Devices | IC REG CTRLR BUCK 40QFN | 2832 | BUY | |
| Analog Devices, Inc. | 50 | RFQ |


Product
Brand
Articles
Tools