web counter

Linear Technology/Analog Devices DC2093A-BDEV BOARD FOR LT4275B/LT4321

Linear Technology/Analog Devices DC2093A-B Reference Design 2
Linear Technology/Analog Devices DC2093A-B Reference Design 1
Linear Technology/Analog Devices DC2093A-B Reference Design 2
Linear Technology/Analog Devices DC2093A-B Reference Design 1
Linear Technology/Analog Devices DC2093A-B Reference Design 1
Linear Technology/Analog Devices DC2093A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialWirelessIndustrialPoE Security Camera

ECAD Model:

Description

The Analog Devices DC2093A-B is a demonstration board for the LT4275B PD controller. It is compliant with the IEEE 802.3at and IEEE 802.3af specifications, making it suitable for industrial Ethernet PoE+ PD applications. The board features a wide range of features, including a USB interface, a power supply, a DC/DC converter, and a PoE+ PD controller. It also includes a variety of test points and connectors for easy testing and debugging. The board is designed to provide a comprehensive platform for evaluating the performance of the LT4275B PD controller.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4275B, LT4321
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator - 0.01MHz to 1MHz CMOS Automotive 6-Pin TSOT-23 T/R2652RFQ