web counter

Linear Technology/Analog Devices DC2093A-CDEV BOARD FOR LT4275C/LT4321

Linear Technology/Analog Devices DC2093A-C Reference Design 4
Linear Technology/Analog Devices DC2093A-C Reference Design 1
Linear Technology/Analog Devices DC2093A-C Reference Design 2
Linear Technology/Analog Devices DC2093A-C Reference Design 3
Linear Technology/Analog Devices DC2093A-C Reference Design 4
Linear Technology/Analog Devices DC2093A-C Reference Design 1
Linear Technology/Analog Devices DC2093A-C Reference Design 1
Linear Technology/Analog Devices DC2093A-C Reference Design 2
Linear Technology/Analog Devices DC2093A-C Reference Design 3
Linear Technology/Analog Devices DC2093A-C Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialWirelessIndustrialPoE Security Camera

ECAD Model:

Description

The Analog Devices DC2093A-C is a demonstration board for the LT4275C PD controller. It is compliant with the IEEE 802.3af specification, Industrial Ethernet. The board is designed to provide a platform for evaluating the LT4275C PD controller and its features. It includes a power supply, a DC/DC converter, and a USB interface for programming and debugging. The board also includes a variety of connectors for connecting to external devices. The board is designed to be used in industrial Ethernet applications and is suitable for use in a variety of environments.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LT4275C, LT4321
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ