web counter

Linear Technology/Analog Devices DC2134ABOARD EVAL FOR LTC4020EUHF

Linear Technology/Analog Devices DC2134A Reference Design 2
Linear Technology/Analog Devices DC2134A Reference Design 1
Linear Technology/Analog Devices DC2134A Reference Design 2
Linear Technology/Analog Devices DC2134A Reference Design 1
Linear Technology/Analog Devices DC2134A Reference Design 1
Linear Technology/Analog Devices DC2134A Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

AutomotiveMilitary and AerospacePortable Medical InstrumentationSolar PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC2134A-A Demonstration Board is a powerful and versatile tool for evaluating the LTC4020EUHF High Power Buck-Boost Multi-Chemistry Battery Charger. This board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTC4020EUHF in automotive and transportation battery charging applications. The board features a wide range of input and output voltage ranges, allowing for testing of a variety of battery chemistries and charging profiles. The board also includes a variety of safety features, such as over-voltage, over-current, and short-circuit protection, to ensure safe operation. Additionally, the board includes a graphical user interface for easy setup and monitoring of the charging process. With its robust design and comprehensive features, the Analog Devices DC2134A-A Demonstration Board is an ideal tool for evaluating the performance of the LTC4020EUHF High Power Buck-Boost Multi-Chemistry Battery Charger.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4020
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining